ASUS logo

ASUS P5GZ-MX motherboard Intel® 945GZ Express LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280023
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS P5GZ-MX motherboard Intel® 945GZ Express LGA 775 (Socket T) micro ATX:

ASUS P5GZ-MX, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D, DDR2-SDRAM, 2 GB, DIMM

Long summary description ASUS P5GZ-MX motherboard Intel® 945GZ Express LGA 775 (Socket T) micro ATX:

ASUS P5GZ-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D. Supported memory types: DDR2-SDRAM, Maximum internal memory: 2 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. LAN controller: Marvell 88E8001, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.