ASUS logo

ASUS P5GC-VM motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152555
Info modified on:
30 Oct 2024, 13:06:03
Short summary description ASUS P5GC-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5GC-VM, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, GMA 950, Gigabit Ethernet

Long summary description ASUS P5GC-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5GC-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Graphics card: GMA 950. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.