ASUS logo

ASUS P5GC-MX GBL /Intel 945GC / 775 LGA 775 (Socket T) micro ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64218
Info modified on:
04 Apr 2019, 08:30:11
Short summary description ASUS P5GC-MX GBL /Intel 945GC / 775 LGA 775 (Socket T) micro ATX:

ASUS P5GC-MX GBL /Intel 945GC / 775, Intel, LGA 775 (Socket T), micro ATX, ATX, PCI Express x 16

Long summary description ASUS P5GC-MX GBL /Intel 945GC / 775 LGA 775 (Socket T) micro ATX:

ASUS P5GC-MX GBL /Intel 945GC / 775. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Motherboard form factor: micro ATX, Power source type: ATX. I/O ports: PCI Express x 16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.