ASUS logo

ASUS P5G41T-M LE motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138340
Info modified on:
30 Oct 2024, 13:06:12
Short summary description ASUS P5G41T-M LE motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LE, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, GMA X4500, Gigabit

Long summary description ASUS P5G41T-M LE motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Graphics card: GMA X4500. Networking features: Gigabit. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.