ASUS logo

ASUS P5G41C-M motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95052
Info modified on:
30 Oct 2024, 13:07:12
Short summary description ASUS P5G41C-M motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G41C-M, Intel, LGA 775 (Socket T), Non-ECC, GMA X4500, 10/100/1000 Mbps, micro ATX

Long summary description ASUS P5G41C-M motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G41C-M. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). ECC сompatibility: Non-ECC. Graphics card: GMA X4500. Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.