ASUS logo

ASUS P5G41-M LX Intel® G41 LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140235
Info modified on:
30 Oct 2024, 13:06:14
Short summary description ASUS P5G41-M LX Intel® G41 LGA 775 (Socket T) ATX:

ASUS P5G41-M LX, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® Dual-Core, 800,1066,1333 MHz, DDR2-SDRAM, 8 GB

Long summary description ASUS P5G41-M LX Intel® G41 LGA 775 (Socket T) ATX:

ASUS P5G41-M LX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Graphics card family: Intel, Graphics card: GMA X4500. Ethernet interface type: Fast Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.