ASUS logo

ASUS P5G41-M LE motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118692
Info modified on:
30 Oct 2024, 13:11:44
Short summary description ASUS P5G41-M LE motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LE, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 8 GB, Non-ECC, GMA X4500

Long summary description ASUS P5G41-M LE motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Graphics card: GMA X4500. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS memory size: 64 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.