ASUS logo

ASUS P5G-MX motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120323
Info modified on:
30 Oct 2024, 13:06:43
Short summary description ASUS P5G-MX motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G-MX, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, GMA 950, 10/100

Long summary description ASUS P5G-MX motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Graphics card: GMA 950. Networking features: 10/100. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.