ASUS P5E WS Professional, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 10, Marvell 88E8056, Dual Gigabit Ethernet
ASUS P5E WS Professional. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 10. LAN controller: Marvell 88E8056, Networking features: Dual Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888