ASUS logo

ASUS P5B-V motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94670
Info modified on:
04 Apr 2019, 06:09:38
Short summary description ASUS P5B-V motherboard LGA 775 (Socket T) ATX:

ASUS P5B-V, Intel, LGA 775 (Socket T), 8 GB, 0, 1, JBOD, Marvell 88E8001, Gigabit LAN

Long summary description ASUS P5B-V motherboard LGA 775 (Socket T) ATX:

ASUS P5B-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, JBOD. LAN controller: Marvell 88E8001, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.