ASUS logo

ASUS ExpertBook P5440FA-BM0713R laptop Intel® Core™ i3 i3-8145U 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45589
Info modified on:
14 Jun 2024, 17:48:32
Short summary description ASUS ExpertBook P5440FA-BM0713R laptop Intel® Core™ i3 i3-8145U 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

ASUS ExpertBook P5440FA-BM0713R, Intel® Core™ i3, 2.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS ExpertBook P5440FA-BM0713R laptop Intel® Core™ i3 i3-8145U 14" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

ASUS ExpertBook P5440FA-BM0713R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.