ASUS P4S800-MX SE, Intel, Socket 478, 2 GB, Integrated 10/100 Mbps LAN controller + Realtek PHY, micro ATX, ATX
ASUS P4S800-MX SE. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB. Networking features: Integrated 10/100 Mbps LAN controller + Realtek PHY. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Bundle anti-virus software (OEM version) ASUS LiveUpdate Utility