ASUS logo

ASUS P30AD-SP007S PC Intel® Core™ i5 i5-4440S 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8350 Windows 8.1 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41939
Info modified on:
07 Oct 2024, 17:01:45
Short summary description ASUS P30AD-SP007S PC Intel® Core™ i5 i5-4440S 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8350 Windows 8.1 Black:

ASUS P30AD-SP007S, 2.8 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS P30AD-SP007S PC Intel® Core™ i5 i5-4440S 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8350 Windows 8.1 Black:

ASUS P30AD-SP007S. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440S. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon HD 8350. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.