ASUS logo

ASUS P30AD-ID005D PC Intel® Core™ i5 i5-4440S 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51473
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P30AD-ID005D PC Intel® Core™ i5 i5-4440S 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop Black:

ASUS P30AD-ID005D, 2.8 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description ASUS P30AD-ID005D PC Intel® Core™ i5 i5-4440S 4 GB DDR3-SDRAM 1 TB HDD FreeDOS Desktop Black:

ASUS P30AD-ID005D. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Power supply: 200 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.