ASUS logo

ASUSPRO P2540UA-XO0025T laptop Intel® Core™ i5 i5-7200U 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31316
Info modified on:
01 Feb 2025, 04:30:35
Short summary description ASUSPRO P2540UA-XO0025T laptop Intel® Core™ i5 i5-7200U 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Black:

ASUSPRO P2540UA-XO0025T, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO P2540UA-XO0025T laptop Intel® Core™ i5 i5-7200U 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Black:

ASUSPRO P2540UA-XO0025T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.