ASUS logo

ASUSPRO P2520LJ-XO0039G laptop Intel® Core™ i5 i5-5200U 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57051
Info modified on:
29 Jan 2025, 19:11:29
Short summary description ASUSPRO P2520LJ-XO0039G laptop Intel® Core™ i5 i5-5200U 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 7 Professional Black:

ASUSPRO P2520LJ-XO0039G, Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO P2520LJ-XO0039G laptop Intel® Core™ i5 i5-5200U 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 7 Professional Black:

ASUSPRO P2520LJ-XO0039G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.