ASUS logo

ASUS P2440UQ-710045S2 laptop Intel® Core™ i3 i3-7100U 14" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4798
Info modified on:
17 Jun 2024, 21:14:20
Short summary description ASUS P2440UQ-710045S2 laptop Intel® Core™ i3 i3-7100U 14" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS P2440UQ-710045S2, Intel® Core™ i3, 2.4 GHz, 14", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS P2440UQ-710045S2 laptop Intel® Core™ i3 i3-7100U 14" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

ASUS P2440UQ-710045S2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.