ASUS NX90JQ-YZ014, Intel® Core™ i7, 1.6 GHz, 18.4", 1920 x 1080 pixels, 6 GB, 1.28 TB
ASUS NX90JQ-YZ014. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.28 TB. Discrete graphics card model: NVIDIA® GeForce® GT 335M. Product color: Black, Silver. Weight: 9.7 lbs (4.4 kg)