ASUS Nexus 7 (2013) 2B16, 7", 1920 x 1200 pixels, 16 GB, 2 GB, Android, Black
ASUS Nexus 7 (2013) 2B16. Display diagonal: 7", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: S4. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 10.2 oz (290 g). Operating system installed: Android. Product color: Black