ASUS logo

ASUS SER MB NCCH-DL XEON 875P

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59553
Info modified on:
04 Apr 2019, 04:53:19
Short summary description ASUS SER MB NCCH-DL XEON 875P:

ASUS SER MB NCCH-DL XEON 875P, 800 MHz, 4 GB, IntelPRO /1000 CT Network Connection, ATX, 2 x PCI, 2 x PCI-X, On Board Connectors: Floppy Connector x1 PSU Connector: SSI 24-pin + 12V 8-pin AGP Slot x1...

Long summary description ASUS SER MB NCCH-DL XEON 875P:

ASUS SER MB NCCH-DL XEON 875P. Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB. Networking features: IntelPRO /1000 CT Network Connection. Power source type: ATX. Expansion slots: 2 x PCI, 2 x PCI-X

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.