ASUS logo

ASUS N751JK-T7042H laptop Intel® Core™ i7 i7-4710HQ 17.3" Full HD 16 GB DDR3L-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Gray, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114606
Info modified on:
22 Jan 2025, 06:25:47
Short summary description ASUS N751JK-T7042H laptop Intel® Core™ i7 i7-4710HQ 17.3" Full HD 16 GB DDR3L-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Gray, Silver:

ASUS N751JK-T7042H, Intel® Core™ i7, 2.5 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.5 TB

Long summary description ASUS N751JK-T7042H laptop Intel® Core™ i7 i7-4710HQ 17.3" Full HD 16 GB DDR3L-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Gray, Silver:

ASUS N751JK-T7042H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Gray, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.