ASUS logo

ASUS N750JK-T4210H laptop Intel® Core™ i7 i7-4710HQ 17.3" Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Gray, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77165
Info modified on:
22 Jan 2025, 06:04:24
Short summary description ASUS N750JK-T4210H laptop Intel® Core™ i7 i7-4710HQ 17.3" Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Gray, Silver:

ASUS N750JK-T4210H, Intel® Core™ i7, 2.5 GHz, 17.3", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS N750JK-T4210H laptop Intel® Core™ i7 i7-4710HQ 17.3" Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 8.1 Gray, Silver:

ASUS N750JK-T4210H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Gray, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.