ASUS N750JK-T4187H, Intel® Core™ i7, 2.5 GHz, 17.3", 1920 x 1080 pixels, 6 GB, 1 TB
ASUS N750JK-T4187H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 4600. Product color: Gray, Silver