ASUS logo

ASUS N73SM-TZ069V laptop Intel® Core™ i7 i7-2670QM 17.3" Full HD 12 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62226
Info modified on:
22 Jan 2025, 06:15:48
Short summary description ASUS N73SM-TZ069V laptop Intel® Core™ i7 i7-2670QM 17.3" Full HD 12 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Silver:

ASUS N73SM-TZ069V, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 12 GB, 750 GB

Long summary description ASUS N73SM-TZ069V laptop Intel® Core™ i7 i7-2670QM 17.3" Full HD 12 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Silver:

ASUS N73SM-TZ069V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.