ASUS logo

ASUS N6800XT/TD GDDR

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71954
Info modified on:
04 Apr 2019, 05:33:49
Short summary description ASUS N6800XT/TD GDDR:

ASUS N6800XT/TD, GDDR, 256 bit, 700 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS N6800XT/TD GDDR:

ASUS N6800XT/TD. Processor frequency: 300 MHz. Graphics card memory type: GDDR, Memory bus: 256 bit, Memory clock speed: 700 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: AGP 8x

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.