ASUS N61JQ-JX041V, Intel® Core™ i7, 1.6 GHz, 16", 1366 x 768 pixels, 6 GB, 640 GB
ASUS N61JQ-JX041V. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5730. Operating system installed: Windows 7 Home Premium. Product color: Black, Brown. Weight: 6.42 lbs (2.91 kg)