ASUS logo

ASUS N56VZ-S4017V laptop Intel® Core™ i7 i7-3610QM 15.6" Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Aluminum, Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76895
Info modified on:
22 Jan 2025, 05:22:45
Short summary description ASUS N56VZ-S4017V laptop Intel® Core™ i7 i7-3610QM 15.6" Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Aluminum, Black:

ASUS N56VZ-S4017V, Intel® Core™ i7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 6 GB, 750 GB

Long summary description ASUS N56VZ-S4017V laptop Intel® Core™ i7 i7-3610QM 15.6" Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Aluminum, Black:

ASUS N56VZ-S4017V. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 650M. Operating system installed: Windows 7 Home Premium. Product color: Aluminum, Black. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.