ASUS N56VJ-MX1-H, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 6 GB, 750 GB
ASUS N56VJ-MX1-H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Stainless steel