ASUS N56JR-S4050, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB
ASUS N56JR-S4050. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Product color: Black, Stainless steel