ASUS logo

ASUS N56JN-0071A4700HQ laptop Intel® Core™ i7 i7-4700HQ 15.6" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35083
Info modified on:
25 Jan 2025, 22:30:13
Short summary description ASUS N56JN-0071A4700HQ laptop Intel® Core™ i7 i7-4700HQ 15.6" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8 Black, Silver:

ASUS N56JN-0071A4700HQ, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS N56JN-0071A4700HQ laptop Intel® Core™ i7 i7-4700HQ 15.6" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8 Black, Silver:

ASUS N56JN-0071A4700HQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.