ASUS logo

ASUS Vivobook Pro N552VW-DS79 laptop Intel® Core™ i7 i7-6700HQ 15.6" 4K Ultra HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Aluminum, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91104
Info modified on:
29 Jan 2025, 18:52:27
Short summary description ASUS Vivobook Pro N552VW-DS79 laptop Intel® Core™ i7 i7-6700HQ 15.6" 4K Ultra HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Aluminum, Gray:

ASUS Vivobook Pro N552VW-DS79, Intel® Core™ i7, 2.6 GHz, 15.6", 3840 x 2160 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook Pro N552VW-DS79 laptop Intel® Core™ i7 i7-6700HQ 15.6" 4K Ultra HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Aluminum, Gray:

ASUS Vivobook Pro N552VW-DS79. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 10 Home. Product color: Aluminum, Gray

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.