ASUS N551ZU-CN007H, AMD FX™, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB
ASUS N551ZU-CN007H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7600P, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Gray, Silver