ASUS logo

ASUS N551JM-CN081H laptop Intel® Core™ i7 i7-4710HQ 15.6" Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Gray, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36981
Info modified on:
23 Jan 2025, 18:10:07
Short summary description ASUS N551JM-CN081H laptop Intel® Core™ i7 i7-4710HQ 15.6" Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Gray, Silver:

ASUS N551JM-CN081H, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description ASUS N551JM-CN081H laptop Intel® Core™ i7 i7-4710HQ 15.6" Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Gray, Silver:

ASUS N551JM-CN081H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Gray, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.