ASUS N550JV-QS72-CB, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1.5 TB
ASUS N550JV-QS72-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Gray, Stainless steel