ASUS logo

ASUS N550JV-CN088H laptop Intel® Core™ i7 i7-4700HQ 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Gray, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44560
Info modified on:
23 Jan 2025, 18:17:14
Short summary description ASUS N550JV-CN088H laptop Intel® Core™ i7 i7-4700HQ 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Gray, Stainless steel:

ASUS N550JV-CN088H, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS N550JV-CN088H laptop Intel® Core™ i7 i7-4700HQ 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Gray, Stainless steel:

ASUS N550JV-CN088H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8. Product color: Gray, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.