ASUS logo

ASUS N53SV-SZ280V laptop Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85957
Info modified on:
22 Jan 2025, 04:55:03
Short summary description ASUS N53SV-SZ280V laptop Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

ASUS N53SV-SZ280V, Intel® Core™ i5, 2.3 GHz, 15.6", 4 GB, 640 GB, Windows 7 Home Premium

Long summary description ASUS N53SV-SZ280V laptop Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

ASUS N53SV-SZ280V. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.