ASUS logo

ASUS N53SV-SX467V laptop Intel® Core™ i7 i7-2630QM 15.6" Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44861
Info modified on:
22 Jan 2025, 06:26:32
Short summary description ASUS N53SV-SX467V laptop Intel® Core™ i7 i7-2630QM 15.6" Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver:

ASUS N53SV-SX467V, Intel® Core™ i7, 2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description ASUS N53SV-SX467V laptop Intel® Core™ i7 i7-2630QM 15.6" Full HD 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver:

ASUS N53SV-SX467V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.