ASUS N53SV-SX289V, Intel® Core™ i5, 2.3 GHz, 15.6", 6 GB, 640 GB, Windows 7 Home Premium
ASUS N53SV-SX289V. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6". Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Weight: 5.95 lbs (2.7 kg)