ASUS logo

ASUS N53SV-SX201V laptop Intel® Core™ i3 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93942
Info modified on:
22 Jan 2025, 05:31:26
Short summary description ASUS N53SV-SX201V laptop Intel® Core™ i3 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

ASUS N53SV-SX201V, Intel® Core™ i3, 15.6", 4 GB, DDR3-SDRAM, 640 GB, Windows 7 Home Premium

Long summary description ASUS N53SV-SX201V laptop Intel® Core™ i3 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

ASUS N53SV-SX201V. Processor family: Intel® Core™ i3. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.