ASUS logo

ASUS N53SN-SX194V laptop Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 550M Windows 7 Home Premium Black, Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19347
Info modified on:
25 Jan 2025, 22:16:00
Short summary description ASUS N53SN-SX194V laptop Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 550M Windows 7 Home Premium Black, Gray:

ASUS N53SN-SX194V, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS N53SN-SX194V laptop Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 550M Windows 7 Home Premium Black, Gray:

ASUS N53SN-SX194V. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 550M. Operating system installed: Windows 7 Home Premium. Product color: Black, Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.