ASUS logo

ASUS N501JW-FI281P laptop Intel® Core™ i7 i7-4720HQ 15.6" 4K Ultra HD 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Pro Gray, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155747
Info modified on:
23 Jan 2025, 18:13:43
Short summary description ASUS N501JW-FI281P laptop Intel® Core™ i7 i7-4720HQ 15.6" 4K Ultra HD 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Pro Gray, Silver:

ASUS N501JW-FI281P, Intel® Core™ i7, 2.6 GHz, 15.6", 3840 x 2160 pixels, 8 GB, 1.13 TB

Long summary description ASUS N501JW-FI281P laptop Intel® Core™ i7 i7-4720HQ 15.6" 4K Ultra HD 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Pro Gray, Silver:

ASUS N501JW-FI281P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Product color: Gray, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.