ASUS logo

ASUS N46VZ-V3095D laptop Intel® Core™ i7 i7-3630QM 14" HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115336
Info modified on:
22 Jan 2025, 06:03:20
Short summary description ASUS N46VZ-V3095D laptop Intel® Core™ i7 i7-3630QM 14" HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Black, Stainless steel:

ASUS N46VZ-V3095D, Intel® Core™ i7, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS N46VZ-V3095D laptop Intel® Core™ i7 i7-3630QM 14" HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Black, Stainless steel:

ASUS N46VZ-V3095D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Product color: Black, Stainless steel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.