ASUS N43SN-VX094V, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
ASUS N43SN-VX094V. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 550M. Operating system installed: Windows 7 Home Premium. Product color: Black, Gray. Weight: 5.29 lbs (2.4 kg)