ASUS N43SL-VX264D, Intel® Core™ i7, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 750 GB
ASUS N43SL-VX264D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Silver