ASUS My Cinema-U3100Mini/DVBT, DVB-T, AC3, USB, White, 256 MB, 1024 MB
ASUS My Cinema-U3100Mini/DVBT. TV tuner type: DVB-T. Audio formats supported: AC3. Interface type: USB. Product color: White. Minimum RAM: 256 MB, Minimum storage drive space: 1024 MB, Minimum processor: EeePC: Celeron M 600, NB:Pentium M 1.3GHz, PC: Pentium 4 2.6GHz