ASUS logo

ASUS My Cinema-ES2-750/PT/FM/AV/RC Internal Analog, DVB-T PCI Express

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21500
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS My Cinema-ES2-750/PT/FM/AV/RC Internal Analog, DVB-T PCI Express:

ASUS My Cinema-ES2-750/PT/FM/AV/RC, Analog, DVB-T, PCI Express, 512 MB, 1024 MB, Pentium 4 2.6GHz, 64MB VRAM, CD-ROM, DirectX 9

Long summary description ASUS My Cinema-ES2-750/PT/FM/AV/RC Internal Analog, DVB-T PCI Express:

ASUS My Cinema-ES2-750/PT/FM/AV/RC. TV tuner type: Analog, DVB-T. Interface type: PCI Express. Minimum RAM: 512 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium 4 2.6GHz. Minimum system requirements: 64MB VRAM, CD-ROM, DirectX 9, Compatible operating systems: MCE, Vista Premium, Vista Basic, Windows7 32bit, Windows7 64bit, Windows XP, Bundled software: Total Media

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.