ASUS logo

ASUS MM-19SE - 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels HD Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78229
Info modified on:
08 May 2024, 22:50:32
Short summary description ASUS MM-19SE - 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels HD Silver:

ASUS MM-19SE - 19" LCD Monitor, 19", 1280 x 1024 pixels, HD, LCD, 8 ms, Silver

Long summary description ASUS MM-19SE - 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels HD Silver:

ASUS MM-19SE - 19" LCD Monitor. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: HD. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Built-in speaker(s). Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.