ASUS logo

ASUS MK241H computer monitor 24" 1920 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71846
Info modified on:
08 May 2024, 22:50:33
Short summary description ASUS MK241H computer monitor 24" 1920 x 1200 pixels Black:

ASUS MK241H, 24", 1920 x 1200 pixels, 2 ms, Black

Long summary description ASUS MK241H computer monitor 24" 1920 x 1200 pixels Black:

ASUS MK241H. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.