ASUS logo

ASUS VivoTab Smart ME400C 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56489
Info modified on:
23 Apr 2021, 09:45:13
Short summary description ASUS VivoTab Smart ME400C 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 White:

ASUS VivoTab Smart ME400C, 10.1", 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, White

Long summary description ASUS VivoTab Smart ME400C 64 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 White:

ASUS VivoTab Smart ME400C. Display diagonal: 10.1", Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 20.5 oz (580 g). Operating system installed: Windows 8. Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.