ASUS Fonepad ME371MG-1B1167, 7", 1280 x 800 pixels, 8 GB, 1 GB, Android, Gray
ASUS Fonepad ME371MG-1B1167. Display diagonal: 7", Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2420. Internal memory: 1 GB. Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12 oz (340 g). Operating system installed: Android. Product color: Gray